EN
  • EN
  • DE

PCA9552BS,118

Part No PCA9552BS,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 113105-PCA9552BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9552BS,118 CAD Model

Description

Product Overview: PCA9552BS,118

The PCA9552BS,118 is a sophisticated LED driver integrated circuit (IC) developed by NXP Semiconductors. It is designed to control and enhance the functionality of LEDs in a variety of applications, from simple indicators to complex backlighting systems. This IC is particularly well-suited for situations requiring multiple LED management with minimal microcontroller (MCU) interaction, thanks to its built-in programmability and versatility.

Key Features

  • 16 LED Drivers: Each of the 16 LED channels can be individually controlled, allowing for precise management of LED arrays.
  • I²C-Bus Interface: The PCA9552BS,118 features an I²C-bus interface, supporting 400kHz Fast-mode I²C for quick communication with MCUs or other I²C devices.
  • Programmable Blink Rate: Users can program the blink rate and duty cycle for each LED, enabling dynamic lighting effects and power saving.
  • Output Configuration: The outputs are programmable to either a quasi-bidirectional output or open-drain MOSFET configuration, providing flexibility in driving LEDs.
  • Low Standby Current: Its low standby current makes it an energy-efficient choice for battery-powered applications.
  • Supply Voltage Range: The IC operates over a supply voltage range of 2.3V to 5.5V, accommodating various system voltages.

Applications

The PCA9552BS,118 can be used in a wide range of applications, including:

  • Status indicators
  • Backlighting for LCD displays
  • Automotive interior lighting
  • Industrial control indicator lights
  • Keypad backlighting for mobile devices

Package and Quality

The PCA9552BS,118 comes in a compact HVQFN24 package, making it ideal for space-constrained applications. As with all NXP products, it is manufactured to high quality and reliability standards, ensuring stable performance in a range of environmental conditions.

Ordering Information

The part number PCA9552BS,118 uniquely identifies this LED driver IC from NXP. For ordering, it is important to use the complete part number to ensure accurate specification and delivery of the product.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2790 $50.2320
20+ $5.1520 $103.0400
31+ $4.9910 $154.7210
42+ $4.8300 $202.8600
54+ $4.6690 $252.1260
72+ $4.1860 $301.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,922 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess