EN
  • EN
  • DE

PCA9559PW/G

Part No PCA9559PW/G
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345229-PCA9559PW/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9559PW/G CAD Model

Description

Product Overview: PCA9559PW/G from NXP

The PCA9559PW/G is a robust I/O expander from NXP Semiconductors, designed to provide additional GPIO (General Purpose Input/Output) interfaces to microcontrollers via a two-wire bidirectional I²C-bus. This flexibility makes it an ideal solution for applications where additional I/Os are necessary, such as in embedded systems, servers, industrial controls, and consumer electronics.

Key Features

  • I²C Interface: Supports standard-mode (100 kHz) and fast-mode (400 kHz) I²C-bus protocols, ensuring compatibility with a wide range of microcontrollers and processors.
  • 16-bit I/O Ports: Offers two 8-bit ports (P0 and P1) that can be configured as inputs or outputs, providing versatility for various application needs.
  • Interrupt Output: Comes with an interrupt output which is activated when any input state changes, enabling efficient communication with the host controller and reducing the need for constant polling.
  • Power Supply: Operates from a single power supply ranging from 2.3V to 5.5V, making it suitable for both 3.3V and 5V logic levels and allowing for easy integration into various system designs.
  • Low Standby Current: Features a low standby current, which is crucial for power-sensitive applications.
  • Polarity Inversion: Input port polarity can be inverted with a dedicated register, providing additional flexibility in interfacing with external components.
  • Software Reset: Includes a software reset feature that allows the device to be reset through the I²C-bus.
  • Packaging: Available in TSSOP20 packaging, which is suitable for space-constrained applications.

Applications

The PCA9559PW/G is a versatile component that can be used in a wide range of applications, including:

  • Server motherboards and hardware management
  • Industrial control systems
  • Home automation and smart devices
  • Robotics and drones
  • Consumer electronics such as TV sets, gaming consoles, and audio equipment

With its extensive feature set and I²C-bus interface, the PCA9559PW/G I/O expander from NXP is an excellent choice for designers looking to expand the I/O capabilities of their systems with minimal additional components and straightforward implementation.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8302 $59.4906
8+ $16.2705 $130.1640
11+ $15.7623 $173.3853
16+ $15.2541 $244.0656
20+ $14.7459 $294.9180
27+ $13.2201 $356.9427
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess