EN
  • EN
  • DE

PCA9564BS,118

Part No PCA9564BS,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HVQFN (5x5)
Win Source Part Number 113092-PCA9564BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9564BS,118 CAD Model

Description

Product Overview: PCA9564BS,118

The PCA9564BS,118 is a sophisticated parallel bus to I2C-bus protocol converter designed by NXP Semiconductors. This integrated circuit (IC) is engineered to provide a seamless interface between standard parallel-bus microcontrollers and the serial I2C-bus, allowing for expanded system functionality with minimal hardware modifications.

Key Features

  • I2C-Bus Interface: The device supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I2C-bus speeds, making it highly versatile for various applications.
  • Parallel Bus Interface: With an 8-bit quasi-bidirectional data bus, the PCA9564BS,118 can easily connect to microcontrollers with a parallel bus, facilitating data exchange with I2C-bus compatible devices.
  • Operating Voltage: The IC operates over a wide supply voltage range from 2.3V to 3.6V, accommodating different system power requirements.
  • Package: It comes in a compact HVQFN20 package, which is ideal for space-constrained applications.
  • Interrupt Function: An interrupt output is available, which can be configured to alert the host controller of events on the I2C-bus, enhancing system responsiveness.

Applications

The PCA9564BS,118 is suited for a broad array of applications within the consumer electronics, automotive, and industrial markets. It is particularly useful in scenarios where an existing parallel-bus microcontroller needs to interface with an I2C-bus device without the need for extensive redesign. Typical applications include:

  • Smartphones and tablets
  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Home automation and smart appliances

Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability. The PCA9564BS,118 is built to meet high industry standards, ensuring stable and reliable performance for critical applications. Additionally, NXP provides comprehensive technical support for their products, including datasheets, application notes, and design resources to assist developers in integrating this IC into their designs.

With its advanced features and flexibility, the PCA9564BS,118 from NXP Semiconductors is an excellent choice for designers looking to enhance their systems with I2C-bus connectivity while maintaining the use of legacy parallel-bus microcontrollers.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9972 $59.9440
47+ $2.4590 $115.5730
73+ $2.3828 $173.9444
101+ $2.3054 $232.8454
130+ $2.2292 $289.7960
174+ $1.9982 $347.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess