Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236101-PCA9601D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9601D CAD Model

Description

NXP PCA9601D I²C-Bus Repeater

The NXP PCA9601D is a sophisticated I²C-bus repeater designed to provide bidirectional voltage-level translation and buffering for I²C-bus and SMBus applications. This small-footprint device is essential for systems that need to connect I²C-bus or SMBus devices operating at different voltage levels or to extend the bus length beyond what is normally achievable.

The PCA9601D operates over a wide supply voltage range from 2.3V to 5.5V on both the A-side and the B-side, making it versatile for interfacing between devices that have different logic levels. This feature is particularly important in multi-voltage systems, where communication between low-voltage and high-voltage I²C-bus devices is required.

One of the key features of the PCA9601D is its ability to isolate bus capacitance, allowing for more devices or longer wires to be connected to the I²C-bus. This isolation helps to maintain signal integrity and ensures reliable communication over extended distances. The repeater can support standard-mode, fast-mode, and fast-mode Plus I²C-bus devices, as well as the higher speeds required for SMBus applications, making it a versatile choice for a wide range of scenarios.

Another significant advantage of the PCA9601D is its built-in hot-swap capability. This functionality enables the device to be inserted into a live backplane without disrupting the communication on the bus, which is critical for servers, telecom, and other applications where system maintenance and upgrades must occur without power interruption.

For enhanced robustness, the PCA9601D incorporates a slew-rate controlled output stage, which minimizes electromagnetic interference (EMI) and reduces power consumption during idle periods. It also features an enable input that can be used to put the repeater in a low-current standby mode, further conserving power when the device is not in active use.

Overall, the PCA9601D from NXP is a high-performance I²C-bus repeater that offers seamless and efficient communication across devices operating at different voltage levels, making it an indispensable component for complex electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9542 $53.5878
21+ $4.8855 $102.5955
32+ $4.7329 $151.4528
44+ $4.5802 $201.5288
57+ $4.4275 $252.3675
76+ $3.9695 $301.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,064 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention