EN
  • EN
  • DE

PCA9622DR

Part No PCA9622DR
Manufacturer NXP / Nexperia
Description 16-bit Fm+ I2C-bus 100 mA 40 V LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236105-PCA9622DR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9622DR CAD Model

Description

Product Overview: NXP PCA9622DR

The NXP PCA9622DR is a sophisticated LED driver integrated circuit designed to offer seamless control over multi-channel LED applications. As part of NXP's extensive portfolio of lighting solutions, the PCA9622DR stands out for its versatility and efficiency, making it an ideal choice for a broad range of LED illumination projects.

Key Features

  • 16-Channel Fm+ I²C-bus LED driver: The PCA9622DR can control up to 16 separate LED channels, providing ample capacity for complex lighting setups.
  • Adjustable LED brightness: Each channel supports 256-step PWM (Pulse Width Modulation) brightness control, allowing for precise adjustment of LED brightness for each connected LED or LED group.
  • Group dimming and blinking: This functionality enables synchronized dimming and blinking across multiple LEDs, which can be used to create dynamic lighting effects or to signal specific conditions.
  • Programmable oscillator frequency: The internal oscillator's frequency can be programmed to optimize the LED driver's performance based on the specific requirements of the application.
  • Output enable pin: This pin allows users to enable or disable the output to the LEDs without programming the device, providing an additional layer of control.
  • Error detection: The PCA9622DR features built-in error detection capabilities, including a thermal shutdown and an open LED detector, which help to ensure the longevity and reliability of the lighting system.

Applications

The PCA9622DR is suitable for a diverse array of applications, ranging from general-purpose LED lighting to more specialized uses. These include:

  • Architectural lighting
  • RGB or RGBA color mixing applications
  • LED status or indicator lights
  • Backlighting for LCD displays
  • Automotive interior lighting
  • Interactive signage and advertising

With its I²C-bus interface, the PCA9622DR allows for easy integration into existing designs, providing a high level of control and customization. Its compact SO24 package makes it well-suited for space-constrained applications, while its robust feature set ensures that it can meet the demands of a wide variety of LED lighting challenges.

Whether you're developing a sophisticated commercial lighting system or a DIY project that requires precise LED control, the NXP PCA9622DR offers the performance, flexibility, and reliability needed to bring your vision to light.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess