Products specifications

Categories Integrated Circuits (ICs)
Features I/O Expander 16 I²C 1 MHz 24-SO
Manufacturer NXP
Package Tube
Part Status Obsolete
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name PCA96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA9673D112-CHP, 954-PCA9673D112, PCA9673D, PCA9673D-ND, 935283555112
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888726-PCA9673D,112
Ultra Librarian 3D Model Ultra Librarian PCA9673D,112 CAD Model

Description

Product Overview: PCA9673D,112

The PCA9673D,112 is a sophisticated 16-bit I/O expander produced by NXP Semiconductors, designed to provide additional I/O capabilities to microcontrollers via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). The integration of this component is particularly useful in applications where I/O pins on a microcontroller are limited and expansion is necessary.

This I/O expander is equipped with an internal oscillator which eliminates the need for external timing components. Its operating voltage ranges from 2.3V to 5.5V, allowing for flexibility in different system voltage levels and ensuring compatibility with both 3.3V and 5V microcontrollers.

Key Features

  • Interface: I²C-bus interface (400 kHz) for easy integration into existing systems.
  • Ports: 16-bit remote I/O ports that can be configured as inputs or outputs.
  • Output Drive Capability: Capable of sinking or sourcing current which allows direct LED driving.
  • Interrupt Output: Features an interrupt output that can be connected to the interrupt logic of the microcontroller, informing when input state changes.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different applications.
  • Power-on Reset: Equipped with a power-on reset circuit, ensuring reliable operation upon power cycling.
  • Low Standby Current: Suitable for battery-powered applications due to its low power consumption.

Applications

The PCA9673D,112 is versatile and can be used in a wide range of applications, including but not limited to:

  • Server motherboards and industrial PCs for additional I/O ports.
  • Signal processing where additional I/Os are needed for control purposes.
  • Consumer electronics where expansion of I/Os can enhance functionality.
  • Mobile applications where space is limited and power efficiency is crucial.

In summary, the PCA9673D,112 from NXP Semiconductors is a highly reliable and efficient solution for I/O expansion needs in various electronic systems. Its compatibility with I²C makes it an excellent choice for designers looking to enhance their microcontroller-based projects.

You May Also Be Interested in

Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin SSOP T/R / IC I/O EXPANDER SPI 8B 20SSOP
Lowest to $1.9152
ECAD model for MCP23S08T-E/SS
Microchip Technology
IC I/O EXPANDER I2C 8B 18SOIC
Lowest to $3.3635
ECAD model for MCP23009-E/SO
Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7315AUE+
Microchip Technology
IC I/O EXPANDER I2C 16B 28QFN
Lowest to $5.5050
ECAD model for MCP23016T-I/ML
Microchip Technology
IC I/O EXPANDER SPI 16B 28QFN
Lowest to $2.4222
ECAD model for MCP23S17-E/ML
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16DIP
Lowest to $14.0411
ECAD model for PCF8574P,112
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
Microchip Technology
I2C Interface 1700kHz 5.5V 18-Pin SOIC W Tube / IC I/O EXPANDER I2C 8B 18SOIC
Lowest to $1.5561
ECAD model for MCP23008-E/SO
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6241 $129.3615
24+ $8.3546 $200.5104
32+ $8.0851 $258.7232
42+ $7.8156 $328.2552
56+ $7.0071 $392.3976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention