EN
  • EN
  • DE

MAX7324AEG+

Part No MAX7324AEG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 24-Pin QSOP / IC I/O EXPANDER I2C 8B 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 786964-MAX7324AEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7324
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7324AEG+ CAD Model

Description

Maxim Integrated MAX7324AEG+ Product Overview

The MAX7324AEG+ is a robust, versatile I/O port expander from Maxim Integrated, designed to provide additional interfacing capabilities to microcontrollers with limited I/O pins. This integrated circuit is particularly well-suited for applications where space is at a premium and where additional I/O ports are required to interface with various peripherals such as sensors, keypads, and displays.

Key Features

  • Expandable I/O Ports: The MAX7324AEG+ offers 16 I/O ports that can be configured as inputs or outputs, allowing for a significant expansion of a microcontroller's interfacing capabilities.
  • Inter-Integrated Circuit (I²C) Interface: It operates using the industry-standard I²C serial interface, facilitating easy communication with most microcontrollers and processors.
  • Interrupt Output: An interrupt output is provided, which can be configured to alert the host microcontroller when input states change, enhancing system responsiveness.
  • High-Voltage Tolerance: The device supports up to 5.5V on the port expander I/Os, even when powered by a lower supply voltage, making it suitable for mixed-voltage systems.
  • Configurable Power-On States: Each I/O port can be configured with a default power-on state, ensuring predictable system behavior upon startup.
  • Low Standby Current: The MAX7324AEG+ has a low standby current, which is ideal for battery-powered and power-sensitive applications.

Applications

The MAX7324AEG+ is perfect for a wide range of applications, including:

  • Mobile devices
  • Portable instrumentation
  • Industrial control systems
  • Home automation
  • Embedded systems

Package and Reliability

The device comes in a 24-pin SSOP (Shrink Small Outline Package) which is known for its compact footprint. Maxim Integrated ensures high reliability and performance, making the MAX7324AEG+ a dependable choice for expanding I/O capabilities in your next project.

Overall, the MAX7324AEG+ from Maxim Integrated is an excellent choice for designers looking to increase the I/O capabilities of their systems without the need to increase the size of the microcontroller or processor.

You May Also Be Interested in

3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Nexperia USA Inc.
I2C
Lowest to $17.4627
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5827 $50.3308
10+ $10.3242 $103.2420
15+ $10.0016 $150.0240
21+ $9.6790 $203.2590
27+ $9.3563 $252.6201
36+ $8.3885 $301.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess