Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236137-PCA9673DK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9673DK CAD Model

Description

NXP PCA9673DK 16-bit I/O Expander

The NXP PCA9673DK is a sophisticated 16-bit I/O (Input/Output) expander designed to provide additional GPIO (General Purpose Input/Output) functionality to microcontroller systems that require expansion of their I/O capabilities. This device is particularly suitable for applications where I/O pins are at a premium, such as in embedded systems, IoT devices, and industrial control systems.

Utilizing the I2C-bus interface, the PCA9673DK allows for seamless communication with the majority of microcontrollers, offering a simple and efficient method to extend the number of available I/O pins without the need for extensive rewiring or hardware changes. This makes it an ideal choice for designers looking to upgrade their systems or build scalable products without significant redesigns.

The PCA9673DK is equipped with an array of features that enhance its performance and versatility. It supports both the Standard-mode (100 kHz) and Fast-mode (400 kHz) I2C protocols, ensuring compatibility with a wide range of devices and systems. Each of the 16 I/O pins can be independently configured as either an input or an output, providing the flexibility necessary for complex control tasks and signal monitoring.

Additionally, this I/O expander offers built-in power-on reset functionality, which ensures that all outputs are initialized to a predefined state upon power-up, enhancing system stability and predictability. Its three hardware address pins allow up to eight PCA9673DK devices to share the same I2C-bus, enabling the control of up to 128 I/Os through a single bus - a significant expansion for any microcontroller with limited I/O resources.

The PCA9673DK is housed in a compact package and is known for its low power consumption, making it well-suited for battery-operated and power-sensitive applications. Moreover, with its wide operating voltage range from 2.3V to 5.5V, it can easily adapt to diverse system power requirements, ensuring reliable operation across different platforms.

In summary, the NXP PCA9673DK is a powerful and flexible solution for I/O expansion, offering ease of integration, a broad feature set, and compatibility with a wide range of devices and systems. Its robust design and low power consumption make it an excellent choice for designers looking to enhance their microcontroller-based projects.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557PWTG4
Texas Instruments
Low Voltage 8-Bit I2C and SMBUS Low-Power I/O Expander With Interrupt Output and Configuration Registers | IC I/O EXPANDER I2C 8B 16TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R
Lowest to $0.4070
ECAD model for TCA9534PWR
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $2.1839
ECAD model for PCA9534APWRG4
Texas Instruments
REMOTE 8-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $1.0055
ECAD model for PCA9554ARGTR
Texas Instruments
LOW VOLTAGE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT RESET AND CONFIGURATION REGISTERS
Lowest to $0.8926
ECAD model for TCA9539RTWR
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for IMQ82C55AZ
NXP / Nexperia
Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt
Need more? Email Us
ECAD model for PCA9675BS
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557DRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention