EN
  • EN
  • DE
  • IT

PCA9555DBQ

Part No PCA9555DBQ
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description SMBus I/O Expander With Interrupt Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236066-PCA9555DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9555DBQ CAD Model

Description

Product Overview: Texas Instruments PCA9555DBQ

The PCA9555DBQ is a robust I/O expander from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to provide a seamless solution for systems requiring additional I/Os. It operates as a two-wire I2C-bus/SMBus interface that extends the flexibility of your microcontroller by adding up to 16 additional I/O ports. The PCA9555DBQ is particularly useful in applications where pins on the microcontroller are limited and expanding the I/O capability is necessary without increasing the complexity or footprint of the design.

The PCA9555DBQ comes in a compact SSOP-24 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It supports a wide range of supply voltages from 2.3V to 5.5V, which allows for compatibility with both 3.3V and 5V systems. This makes the PCA9555DBQ a versatile choice for a variety of digital applications including servers, personal computers, and industrial automation where low voltage operation is critical.

One of the key features of the PCA9555DBQ is its built-in oscillator which eliminates the need for external components, thus reducing the overall bill of materials for the design. Additionally, each I/O can be configured as either an input or an output, providing flexibility in application design. The I/O ports can be accessed through a series of programmable control registers that are accessible via the I2C interface.

The PCA9555DBQ also boasts an interrupt output which can be configured to alert the host controller when an input state changes, thus reducing the need for the controller to continuously poll the expander. This feature can be particularly useful in power-sensitive applications where reducing the microcontroller's workload can contribute to overall power savings.

Overall, the PCA9555DBQ from Texas Instruments is a highly functional and reliable I/O expander that can solve the problem of limited I/O resources in microcontroller-based systems. Its ease of use, flexibility, and compatibility with a wide range of voltages make it an excellent choice for designers looking to enhance their system's I/O capabilities.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9786 $77.9358
6+ $21.3158 $127.8948
9+ $20.6498 $185.8482
12+ $19.9836 $239.8032
15+ $19.3175 $289.7625
20+ $17.3191 $346.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess