EN
  • EN
  • DE

PCF2129T/2,518

Part No PCF2129T/2,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock RTC with Integrated RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial, I2C, SPI
Date Format YY-MM-DD-dd
Package / Case SOP-16
Battery Backup Switching Backup Switching
Supply Voltage - Min 1.8 V
Supply Voltage - Max 4.2 V
Minimum Operating Temperature - 30 C
Maximum Operating Temperature + 80 C
Series PCF2129
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Timestop, Watchdog
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type Real Time Clocks
Standard Pack Qty 1000
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF2129T/2,518 CAD Model

Description

The PCF2129T/2,518 is a high-accuracy, ultra-low power Real-Time Clock (RTC) module manufactured by NXP Semiconductors. This precision RTC offers a wide range of features suitable for a variety of time-tracking applications in embedded systems.

Key Features

  • Accuracy: Equipped with an integrated Temperature-Compensated Crystal Oscillator (TCXO) and a 32.768 kHz quartz crystal, the PCF2129T/2,518 offers exceptional time accuracy, ensuring minimal time drift over a wide temperature range.
  • Power Management: With its ultra-low power consumption, this RTC is optimized for battery-powered applications. It includes a battery switch-over circuit, ensuring continuous timekeeping even during power failures.
  • Interface: The device supports both I²C-bus and Serial Peripheral Interface (SPI) for communication with microcontrollers, providing flexibility in system design.
  • Programmable Clock Output: The RTC features a programmable clock output for peripheral devices, which can be set to a predefined frequency.
  • Timestamp Function: An integrated timestamp function logs the time of external events, which is crucial for data logging and diagnostic purposes.
  • Alarm Function: It includes an alarm function that can be programmed to trigger on a minute, hour, day, or week basis, making it ideal for scheduling tasks.

Applications

The PCF2129T/2,518 is well-suited for a diverse array of applications, including:

  • Industrial and consumer electronics
  • Utility meters
  • Wearable devices
  • Healthcare monitoring systems
  • Automotive electronics

Technical Specifications

The device is available in a small TSSOP16 package, which is ideal for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

For detailed technical specifications, datasheets, and support resources, visit the official NXP Semiconductors product page or consult with an NXP authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess