EN
  • EN
  • DE

DS1642-100

Part No DS1642-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 2KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP Module (0.600", 15.24mm)
Supplier Device Package 24-EDIP
Base Product Number DS1642
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586192-DS1642-100
Ultra Librarian 3D Model Ultra Librarian DS1642-100 CAD Model

Description

Maxim Integrated DS1642-100 Nonvolatile Timekeeping RAM

The DS1642-100 from Maxim Integrated is a state-of-the-art, nonvolatile timekeeping RAM that combines the function of a binary counter and a 64K x 8-bit static RAM. This innovative device is designed to provide a full-featured, battery-backed-up real-time clock (RTC) and memory storage solution in a single integrated package. Its primary application is in systems that require long-term, reliable timekeeping, even in the absence of a continuous power supply.

The DS1642-100 is characterized by its ability to maintain time and date information, from seconds to years, with the precision and accuracy expected from modern electronic systems. The timekeeping function is maintained for over a decade with the onboard lithium energy source. This ensures that timekeeping operations continue seamlessly even during power failures or when the main system power is turned off.

One of the key features of the DS1642-100 is its integrated crystal and lithium energy source, which are both encased within the module to prevent tampering and to provide a stable operating environment for the crystal. This design choice significantly enhances the reliability of the timekeeping functions and makes the DS1642-100 an excellent choice for critical applications where data integrity and timekeeping are paramount.

Additionally, the nonvolatile RAM aspect of the DS1642-100 provides 64K bytes of static RAM storage. The data stored in this memory is also protected by the onboard lithium battery, ensuring that critical data is not lost when the device is powered down. The static RAM can be accessed in the same manner as any other SRAM, making it easy to integrate into existing systems without the need for specialized interfacing or complicated software routines.

With its fully integrated package, the DS1642-100 offers a compact and reliable solution for systems that require nonvolatile memory and an RTC. Its wide operating temperature range and low power consumption make it ideal for portable and power-sensitive applications across various industries, including telecommunications, computing, and industrial control systems.

Overall, the Maxim Integrated DS1642-100 Nonvolatile Timekeeping RAM is a versatile and essential component for any system requiring robust timekeeping and data retention capabilities.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess