EN
  • EN
  • DE
  • IT

PCF51JF128VLH

Part No PCF51JF128VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ColdFire RISC 128KB Flash 3.3V 64-Pin LQFP Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51Jx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 17x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 791523-PCF51JF128VLH
Popularity Medium
Supply and Demand Status Balance
Family Name PCF51JF128
Introduction Date March 07, 2011
ECCN 5A992
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF51JF128VLH CAD Model

Description

NXP PCF51JF128VLH Microcontroller

The NXP PCF51JF128VLH is a versatile and powerful microcontroller that forms part of the Flexis series of controllers, which are known for their exceptional integration and flexibility. This 32-bit MCU is designed to cater to a wide range of applications, particularly in the automotive, industrial, and consumer electronics sectors where performance and reliability are critical.

Key Features:

  • Core: At the heart of the PCF51JF128VLH is a 32-bit ColdFire V1 core that operates at a maximum frequency of 50 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: The device is equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for program storage and smooth execution of complex tasks.
  • Connectivity: It features a range of communication interfaces, including I2C, SPI, and UART, allowing for easy integration with peripheral devices and other components within a system.
  • Timers and Counters: Multiple timers, including a Real-Time Counter (RTC), enable precise timing and event management, making the microcontroller suitable for time-sensitive applications.
  • Analog Features: The inclusion of an Analog-to-Digital Converter (ADC) with multiple channels enables the microcontroller to interface with analog sensors and convert their readings for digital processing.
  • Package: Housed in a low-profile 64-LQFP package, the PCF51JF128VLH is designed for space-constrained applications without compromising on functionality.

Applications:

The PCF51JF128VLH is a highly adaptable microcontroller that can be deployed in a variety of applications. Its robust set of features makes it ideal for:

  • Automotive control systems
  • Industrial automation and control
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • Consumer electronics and gaming peripherals

Developers can appreciate the ease of use provided by NXP's comprehensive suite of development tools for the PCF51JF128VLH, which includes software libraries, example code, and integrated development environments (IDEs). This support accelerates the development process, enabling faster time-to-market for products built around this capable microcontroller.

Whether you are designing an advanced automotive sensor system or an innovative consumer gadget, the NXP PCF51JF128VLH offers the performance, integration, and versatility required to bring your project to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess