EN
  • EN
  • DE

PCF52258AG80

Part No PCF52258AG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  Coldfire V2 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF5225x
Package Tray
Product Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1185544-PCF52258AG80
Ultra Librarian 3D Model Ultra Librarian PCF52258AG80 CAD Model

Description

Product Overview: NXP PCF52258AG80 Microcontroller

The NXP PCF52258AG80 is a highly integrated microcontroller designed for advanced embedded applications. This powerful MCU is based on the 32-bit ColdFire V2 core, operating at a maximum frequency of 80 MHz. It is a perfect solution for designers looking for a balance between performance and power consumption in consumer electronics, industrial control, automotive systems, and networking applications.

Key Features

  • Core: 32-bit ColdFire V2 MCF52258
  • Max Frequency: 80 MHz
  • Memory: 512 KB Flash, 64 KB SRAM
  • Connectivity: Ethernet, USB, CAN, UART, SPI, I2C
  • Timers: Multiple 16-bit timers and a Real-Time Clock
  • ADC: 8-channel, 12-bit Analog-to-Digital Converter
  • PWM: Pulse Width Modulation for motor control
  • Security: Cryptographic Acceleration Unit
  • Package: 144-LQFP (Low-profile Quad Flat Package)

Advanced Integration

The NXP PCF52258AG80 microcontroller includes an array of integrated features that facilitate complex task management and connectivity. Its Ethernet MAC, USB OTG, and CAN interfaces enable seamless integration in networked systems. The inclusion of multiple serial communication modules (UART, SPI, I2C) allows for easy connection to other peripherals and microcontrollers.

Robust Peripheral Set

This MCU's extensive set of peripherals supports a wide range of functions. The embedded ADC allows for precise measurement of analog signals, which is crucial in sensor-based applications. The PWM units are ideal for motor control and LED dimming applications, providing a high level of control over power delivery.

Security and Reliability

Security features in the PCF52258AG80 include a Cryptographic Acceleration Unit, which enables secure data communication for sensitive applications. The robust design and quality of NXP microcontrollers ensure reliable operation in demanding environments.

Development Support

NXP provides comprehensive development support for the PCF52258AG80, including software libraries, development tools, and reference designs, to accelerate the product development cycle and reduce time-to-market for embedded designers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess