EN
  • EN
  • DE

PCF8523T

Part No PCF8523T
Manufacturer NXP / Nexperia
Description Save power with small, ultra-efficient RTCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236198-PCF8523T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8523T CAD Model

Description

NXP PCF8523T Real-Time Clock (RTC) IC

The PCF8523T is a sophisticated Real-Time Clock (RTC) IC from NXP Semiconductors, designed to provide accurate time tracking and a host of other time-related features. This compact, surface-mount device is particularly well-suited for applications where space is at a premium and reliable timekeeping is essential.

Featuring a low-power design, the PCF8523T is optimized for battery-powered applications. It can run on a supply voltage as low as 1.0 V, making it highly efficient for use in portable devices. Its power management capabilities ensure minimal power consumption, thus extending the battery life of the host device.

Key Features:

  • Time Accuracy: The PCF8523T maintains excellent time accuracy with a frequency offset of less than ±5 ppm at room temperature, ensuring that time drift is kept to a minimum over extended periods.
  • Battery Backup: It includes a battery switch-over circuit, allowing the clock to continue running even when the main power supply is lost, thus preserving time and date information.
  • Calendar Function: The integrated calendar function automatically adjusts for months with fewer than 31 days, including corrections for leap years, up to the year 2099.
  • Programmable Alarm: Users can set an alarm that can be programmed to trigger on a minute, hour, day, or weekday basis, providing flexible reminder or wake-up signals for various applications.
  • Timer Function: A programmable countdown timer is included, which can be used for time-delayed operations or periodic wake-up events.
  • I<sup>2C Interface: The device communicates via an I<sup>2C-bus interface, allowing for simple integration into most microcontroller-based systems.

The PCF8523T also boasts a clock output frequency range from 32.768 kHz down to 1 Hz, which can be used to drive microcontroller peripherals or as a system clock. The RTC is packaged in a small SOT23-8 package, making it a space-efficient choice for PCB layouts.

Overall, the NXP PCF8523T is a reliable and feature-rich RTC IC that provides a versatile timekeeping solution for a wide array of electronic products, from consumer gadgets to industrial control systems, where maintaining accurate time is of the essence.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess