EN
  • EN
  • DE

PCF8570

Part No PCF8570
Manufacturer NXP / Nexperia
Description 256 x 8-bit static low-voltage RAM with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236214-PCF8570
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8570 CAD Model

Description

Introducing the PCF8570 from NXP: A Pioneering I²C-Interface CMOS Static RAM

The PCF8570 is a state-of-the-art static RAM device designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This innovative product offers a unique combination of features that make it an ideal choice for a wide range of applications in today's technology-driven world.

At the core of the PCF8570 is its 256 x 8-bit static low-voltage RAM storage, which provides ample space for your data retention needs. The device operates through the widely adopted I²C-bus interface, which ensures compatibility with a vast array of microcontrollers and processors, facilitating easy integration into your existing systems.

The PCF8570 operates at a clock frequency of up to 100 kHz, providing swift data access and manipulation capabilities. This makes it suitable for applications that require fast and reliable data storage and retrieval without compromising power efficiency. Its low-power design is particularly beneficial for battery-operated devices, where power consumption is a critical consideration.

One of the key advantages of the PCF8570 is its word and byte write and read modes. This feature provides flexibility in data management, allowing users to efficiently update their storage with precision and minimal overhead. Additionally, the device boasts a self-timed write cycle, which includes an automatic data polling feature, further simplifying the write process and ensuring data integrity.

The PCF8570 is also designed with robustness in mind. It features an ESD protection that exceeds 2000 V, offering resilience against electrostatic discharges, which can be particularly important in industrial environments or during handling and assembly processes.

Whether you are developing consumer electronics, industrial control systems, or any application that requires reliable and efficient data storage, the PCF8570 from NXP is an excellent choice. Its combination of high-speed operation, low power consumption, and I²C-bus interface compatibility makes it a versatile and dependable component for your memory storage solutions.

Choose the PCF8570 for your next project and benefit from the quality and performance that NXP Semiconductors is known for.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess