Product Overview: NXP PCF8574TD I/O Expander
The NXP PCF8574TD is a robust I/O expander that offers a seamless solution for extending the I/O capabilities of microcontroller-based systems. This versatile device features an 8-bit quasi-bidirectional I/O port (I/O pins default to input) which can be interfaced with any microcontroller that supports I2C communication. The PCF8574TD operates on a supply voltage range of 2.5V to 6V, making it suitable for a wide range of applications, from battery-powered devices to industrial control systems.
Each I/O pin of the PCF8574TD can be independently configured as an input or output without the use of complex programming, which simplifies the design process and speeds up product development. The device's I2C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing flexibility for various communication requirements. Additionally, the I2C-bus addresses can be varied via three address pins, allowing up to eight devices to share the same bus.
The PCF8574TD is packaged in a space-saving SO16 surface-mount package, which is ideal for applications where board space is at a premium. Its low standby current consumption makes it an excellent choice for power-sensitive designs. Moreover, the built-in interrupt feature, which is activated when any of the input ports change state, is especially useful for alerting the host microcontroller without the need for constant polling.
Key features of the PCF8574TD include:
- 8-bit remote I/O expander for I2C-bus with interrupt
- Operating supply voltage range of 2.5V to 6V
- Low standby current
- Three hardware address inputs for expansion of up to 8 devices on the I2C-bus
- Compatible with most microcontrollers
- 400 kHz I2C-bus interface (fast mode)
- Interrupt output for input change notification
- SO16 packaging for compact footprint
In summary, the NXP PCF8574TD I/O expander is a highly integrated, cost-effective solution that can significantly expand the I/O capabilities of a microcontroller system without the need for additional modules or complex wiring. Its ease of use, combined with its powerful features, makes it an ideal choice for a wide array of applications in consumer electronics, automotive, and industrial automation.