EN
  • EN
  • DE

PCF8578T

Part No PCF8578T
Manufacturer NXP / Nexperia
Description LCD row/column driver for dot matrix graphic displays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236261-PCF8578T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8578T CAD Model

Description

The NXP PCF8578T is a versatile LCD driver designed to meet the needs of complex multiplexed LCD displays. This powerful IC is capable of driving up to 40 segments and can be interfaced with most microcontrollers, making it an ideal choice for a wide range of applications, from automotive dashboards to industrial control panels.

Key Features

  • Segment Drive Capability: The PCF8578T can drive up to 40 LCD segments, offering a high level of flexibility for display design.
  • Multiplex Rates: It supports various multiplex rates, enabling the use of different types of LCD panels, from static to 1/8 multiplexing.
  • I2C-Bus Interface: The device features a two-wire I2C-bus interface, which minimizes the need for extensive wiring and simplifies connection to a microcontroller.
  • Low Power Consumption: Designed for battery-powered and low-power applications, the PCF8578T helps conserve energy, making it suitable for portable devices.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply requirements.
  • Internal Oscillator: With an on-chip oscillator, there's no need for external components to drive the LCD, further simplifying the design.

Applications

The NXP PCF8578T is a highly adaptable LCD driver that is used across a spectrum of applications. It's particularly well-suited for automotive instrument clusters, home appliances, medical equipment, and industrial control interfaces where clear and reliable display information is critical.

Technical Specifications

Parameter Value Segment Drive Up to 40 segments Multiplex Rate Static to 1/8 Interface I2C-bus Power Consumption Low Operating Voltage Wide range Oscillator Internal

Overall, the NXP PCF8578T LCD driver is a reliable, efficient, and flexible solution for driving sophisticated LCD displays in a multitude of electronic products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess