EN
  • EN
  • DE

PCF87757HN/2B

Part No PCF87757HN/2B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270491-PCF87757HN/2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF87757HN/2B CAD Model

Description

Introducing the PCF87757HN/2B - Your Advanced Tag Solution

The PCF87757HN/2B is a state-of-the-art NFC/RFID tag IC from NXP Semiconductors, designed to deliver high-performance and versatile solutions for a wide range of applications. This innovative product is a member of the high-end segment of the NXP NFC portfolio, which is known for its reliability and cutting-edge features.

Key Features:

  • Advanced Interface: The PCF87757HN/2B supports both ISO/IEC 14443 Type A and B interfaces, ensuring compatibility with a wide range of NFC devices and systems.
  • Memory Capacity: Equipped with a generous memory size, this tag IC can store ample data for complex applications, making it ideal for use in smart advertising, inventory management, and personal identification.
  • Security: With built-in security features, the PCF87757HN/2B ensures that stored data is protected against unauthorized access, providing peace of mind for sensitive applications.
  • Energy Efficiency: Designed with power conservation in mind, this tag IC operates with minimal power consumption, extending the life of passive devices and reducing the environmental impact.
  • Speed and Performance: The PCF87757HN/2B boasts fast data transfer rates, allowing for quick and efficient communication between the tag and reader devices.

Applications:

The versatility of the PCF87757HN/2B makes it suitable for a diverse range of applications, including:

  • Smart posters and advertising
  • Product authentication
  • Mobile companion tags
  • Event ticketing and access control
  • Healthcare and pharmaceutical tracking

Technical Specifications:

With its compact form factor, the PCF87757HN/2B is easy to integrate into various designs. It operates within the global 13.56 MHz frequency, ensuring worldwide compatibility. The tag IC also features passive operation, allowing it to draw power from the NFC field generated by the reader, thereby eliminating the need for an onboard power source.

For developers and manufacturers looking for a robust and flexible NFC solution, the PCF87757HN/2B from NXP is an excellent choice. Its combination of high performance, security, and ease of use makes it a leading option for the next generation of NFC-enabled products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,998 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess