EN
  • EN
  • DE

PCIMX7S3DVK08SA

Part No PCIMX7S3DVK08SA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU i.MX 7 RISC 32-Bit 800MHz/200MHz 488-Pin MAPBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999306-PCIMX7S3DVK08SA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX7S3DVK08SA CAD Model

Description

The NXP PCIMX7S3DVK08SA is a cutting-edge system-on-chip (SoC) that is part of the i.MX 7Solo family of processors. Designed for efficiency and performance, this SoC is built on the ARM Cortex-A7 core technology, making it an ideal solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Performance ARM Cortex-A7 Core: The heart of the PCIMX7S3DVK08SA is a single ARM Cortex-A7 core that can run up to 800MHz, providing a balance between performance and power consumption.
  • Power-Efficient Processing: With the integrated power management module, this SoC ensures efficient operation, reducing the overall power footprint of the system.
  • Graphics Processing Unit (GPU): It includes a 2D and 3D graphics accelerator, supporting applications that require rich graphical interfaces.
  • Advanced Connectivity: The PCIMX7S3DVK08SA offers a range of connectivity options including Ethernet, USB, I2C, SPI, and UART, making it versatile for various communication requirements.
  • Security Features: Security is a top priority, with features such as secure boot, cryptographic acceleration, and random number generation to protect sensitive data.

Applications

This SoC is designed for a variety of uses, particularly excelling in scenarios where energy efficiency and processing power are paramount. It is suitable for:

  • Smart home devices
  • Industrial control systems
  • Automotive infotainment
  • Portable medical devices
  • Energy management systems

Why Choose PCIMX7S3DVK08SA?

Choosing the NXP PCIMX7S3DVK08SA for your project means selecting a processor that offers an optimal blend of features. Its robust security capabilities ensure that your applications are safeguarded against threats, while its low-power profile makes it suitable for devices where battery life is crucial. Additionally, the integrated GPU and versatile connectivity options make it a flexible choice for a wide array of multimedia and interactive applications.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 544 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess