EN
  • EN
  • DE

PDTA113ZM

Part No PDTA113ZM
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors; R1 = 1 kW, R2 = 10 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236584-PDTA113ZM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA113ZM CAD Model

Description

The NXP PDTA113ZM is a high-quality PNP transistor designed for a range of applications that require switching and amplification. This transistor is part of NXP's broad portfolio of bipolar transistors that are known for their reliability and performance. The PDTA113ZM is housed in a small SOT883 leadless surface-mounted device (SMD) package, making it an excellent choice for space-constrained applications.

Key Features

  • PNP Resistor-Equipped Transistor (RET): Integrates a bias resistor network, simplifying circuit design and reducing component count.
  • Surface-Mounted Design: The SOT883 package is optimized for automated assembly processes, promoting high production efficiency.
  • Low Current Consumption: Ideal for energy-sensitive applications due to its low saturation voltage and minimal quiescent current.
  • High Collector Current: Capable of handling collector currents up to 100 mA, suitable for driving LEDs, relays, and other peripherals.
  • Wide Operating Temperature Range: Operates effectively across a temperature range from -55°C to +150°C, ensuring stability in diverse environments.

Applications

The NXP PDTA113ZM is versatile and can be utilized in a variety of applications such as:

  • Switching loads in automotive and industrial systems
  • Power management circuits
  • Signal processing
  • LED drivers
  • Interface circuits
  • Battery-powered devices

Quality and Support

NXP is committed to providing exceptional quality and support for its products. The PDTA113ZM transistor is backed by NXP's rigorous testing and validation processes, ensuring that customers receive reliable components for their critical applications. Technical documentation, application notes, and design support are readily available to assist in the integration of the PDTA113ZM into various electronic systems.

For more information on the NXP PDTA113ZM, including detailed specifications and purchasing options, please visit the NXP website or contact an authorized NXP distributor.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess