The NXP PDTA114TE is a high-quality PNP bipolar junction transistor (BJT) that comes in a small SOT416 (SC-75) surface-mounted device package. This transistor is part of NXP's broad range of BJTs, which are known for their reliability and performance. The PDTA114TE is specifically designed for switching applications and features pre-biased resistors, making it an ideal component for simplifying circuit designs.
Key Features
- Device Type: PNP Resistor-Equipped Transistor (RET)
- Package: SOT416 (SC-75), a compact surface-mount package suitable for automated assembly processes.
- Collector-Emitter Voltage (Vceo): 50V, providing ample voltage headroom for many electronic applications.
- Collector Current (Ic): Up to 100 mA, making it suitable for driving small loads.
- R1/R2 Resistor Ratio: The built-in bias resistors have a fixed ratio, which simplifies the biasing of the transistor and reduces component count.
- Power Dissipation (Ptot): Capable of dissipating up to 250 mW, ensuring reliable operation under typical usage conditions.
- DC Current Gain (hFE): High amplification capability with a minimum hFE of 100 at 10 mA, providing efficient current amplification.
Applications
The NXP PDTA114TE is versatile and can be used in a wide range of applications. Its primary use is in switching applications where space is at a premium. It is also suitable for use in:
- Load/relay drivers
- Logic level shifters
- Low-side switches
- Signal processing circuits
- Power management functions
- Other general-purpose switching applications
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PDTA114TE is no exception. It is manufactured with stringent quality control measures, ensuring high reliability and performance consistency for industrial and consumer electronic devices.
Overall, the PDTA114TE from NXP is an excellent choice for designers looking for a PNP transistor with built-in biasing resistors, compact footprint, and reliable performance for their electronic circuit designs.