EN
  • EN
  • DE

PDTA114YU /55

Part No PDTA114YU /55
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271536-PDTA114YU /55
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA114YU /55 CAD Model

Description

The NXP PDTA114YU /55 is a high-quality PNP transistor that belongs to a family of surface-mounted pre-biased small signal transistors. This component is designed to offer a combination of low current consumption and low voltage operation, making it an ideal choice for mobile applications and power management tasks within electronic circuits. The pre-biased feature of the transistor means that it includes built-in resistors, simplifying circuit design and reducing component count on the PCB.

Key Features

  • Device Type: PNP Transistor
  • Package: SOT-416 (SC-75) small surface-mounted package
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 100 mA
  • Power Dissipation (Pd): 250 mW
  • DC Current Gain (hFE): High current gain
  • Resistor Ratios: Precision base-emitter resistor and collector resistor integrated
  • RoHS Compliant: Yes

Applications

The PDTA114YU /55 transistor is versatile and can be used in a wide range of applications. It is particularly suited for use in:

  • Switching applications
  • Power management functions
  • Driver stages in audio amplifiers
  • Signal processing
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTA114YU /55 is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in a range of environmental conditions. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of certain hazardous substances in its manufacture.

Conclusion

With its integrated resistors, low power consumption, and compact form factor, the NXP PDTA114YU /55 PNP transistor is a highly efficient solution for designers looking to optimize their electronic circuits. Its ease of integration and robustness make it a reliable choice for both high-volume consumer electronic applications and specialized industrial uses.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess