Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Typical Gain (hFE) (Min) 200 @ 1mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 042081-PDTA143TK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA143TK CAD Model

Description

The PDTA143TK from NXP Semiconductors is a high-quality PNP transistor designed for a wide range of applications. This transistor is part of NXP's extensive portfolio of bipolar transistors, which are well-known for their reliability and performance. The PDTA143TK is housed in a small SOT23 plastic package, making it suitable for surface-mounted designs and applications where space is at a premium.

Key Features

  • Type: PNP Resistor-Equipped Transistor (RET)
  • Package: SOT23 (TO-236AB)
  • Maximum Ratings: V<sub>CEO of -50V, I<sub>C of -100mA
  • Power Dissipation: P<sub>TOT of 250mW for a high-efficiency operation
  • Integrated Resistors: Built-in bias resistors simplify circuit design by reducing component count.
  • Resistor Ratio: R1/R2 ratio is fixed at 10KΩ/47KΩ, providing a convenient voltage divider configuration.

Applications

The versatility of the PDTA143TK allows it to be used in various applications, including but not limited to:

  • Switching loads
  • Inverter circuits
  • Signal processing
  • Power management
  • Interface circuits
  • Driver circuits

Performance and Quality

NXP's commitment to quality ensures that the PDTA143TK transistor meets the stringent requirements for industrial and consumer electronics. The device provides stable performance over a wide range of temperatures and operating conditions, making it a reliable choice for designers.

Environmental Compliance

The PDTA143TK is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability. This ensures that the product is suitable for use in applications that require adherence to strict environmental standards.

With its robust design, integrated resistors, and compliance with environmental standards, the PDTA143TK from NXP is an excellent choice for designers looking for a compact, efficient, and reliable PNP transistor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A USM
Lowest to $0.5951
ECAD model for RN1304,LF
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SMINI
Lowest to $0.0305
ECAD model for RN1404,LF
ON Semiconductor
TRANS BRT PNP 100MA 50V SC59 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0543
ECAD model for MUN2111T1
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
ECAD model for RN2401,LF
Nexperia USA Inc.
TRANS PREBIAS NPN
Need more? Email Us
ECAD model for PDTC114ET/DG/B4,21
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A EMT3F
Lowest to $0.0192
ECAD model for DTC143ZEBTL
Nexperia USA Inc.
TRANS PREBIAS NPN 80V TO236AB
Need more? Email Us
ECAD model for NHDTC123JTR
ON Semiconductor
TRANS BRT NPN 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0715
ECAD model for MMUN2216LT1
ON Semiconductor
TRANS PREBIAS NPN 50V SC59-3
Lowest to $0.0430
ECAD model for NSVMUN2212T1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1837 $65.2135
865+ $0.1501 $129.8365
1,330+ $0.1462 $194.4460
1,835+ $0.1410 $258.7350
2,360+ $0.1371 $323.5560
3,160+ $0.1229 $388.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention