EN
  • EN
  • DE

NHDTC123JTR

Part No NHDTC123JTR
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 80V TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsBipolar (BJT)Single, Pre-Biased Bipolar Transistors
Manufacturer Nexperia USA Inc.
Part Status Active
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Resistors Included R1 and R2
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 500μA, 10mA
Current - Collector Cutoff (Max) 100nA
Frequency - Transition 170 MHz
Power - Max 250 mW
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number NHDTC123
Ultra Librarian 3D Model Ultra Librarian NHDTC123JTR CAD Model

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess