EN
  • EN
  • DE

PDTC123YM

Part No PDTC123YM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 2.2 k-ohm, R2 = 10 k-ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236678-PDTC123YM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC123YM CAD Model

Description

The NXP PDTC123YM is a robust, high-performance NPN bipolar digital transistor housed in a small SOT-416 (SC-75) surface-mounted device package. This transistor is specifically designed to meet the needs of automated assembly processes, offering designers a compact, efficient solution for driving loads in various digital applications.

Key Features

  • Integrated Bias Resistor: The PDTC123YM comes with a built-in bias resistor network, simplifying circuit design by reducing component count. This feature allows for a more streamlined PCB layout and enhances overall reliability.
  • High Current Gain: With an impressive current gain (hFE) performance, this transistor can efficiently control higher current loads, making it an ideal choice for power management tasks within electronic circuits.
  • Low VCEsat: The device exhibits low collector-emitter saturation voltage, ensuring lower power dissipation and improved energy efficiency, which is crucial for battery-powered applications.
  • Surface-Mount Package: The compact SOT-416 (SC-75) package is optimized for space-constrained applications, enabling high-density mounting and contributing to the miniaturization of electronic assemblies.

Applications

The PDTC123YM is suitable for a wide range of applications, including but not limited to:

  • Switching and amplification in digital and analog circuits
  • Power management modules
  • Driver circuits for relays, LEDs, and other low-power loads
  • Signal processing
  • Portable and wearable technology

Technical Specifications

Parameter Value
Package SOT-416 (SC-75)
Configuration Single NPN Transistor
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 200 mW

For detailed information, please refer to the NXP PDTC123YM datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0411 $57.7455
3,415+ $0.0339 $115.7685
5,305+ $0.0327 $173.4735
7,300+ $0.0316 $230.6800
9,435+ $0.0306 $288.7110
12,610+ $0.0275 $346.7750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess