EN
  • EN
  • DE

PDTC144EU

Part No PDTC144EU
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236712-PDTC144EU
Manufacturer Homepage www.nxp.com
Introduction Date May 27, 1999
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC144EU CAD Model

Description

Product Overview: PDTC144EU from NXP

The PDTC144EU is a cutting-edge transistor manufactured by NXP Semiconductors, a leader in the electronic components industry. This device is a part of the Resistor-Equipped Transistors (RETs) family, specifically designed to provide a compact and efficient solution for digital and analog applications.

Key Features

  • Integrated Bias Resistor: The PDTC144EU comes with a built-in bias resistor network, which simplifies circuit design by reducing component count. This integration also enhances the performance by ensuring precise resistor matching and temperature stability.
  • Surface-Mount Package: Encased in a small SOT-323 (SC-70) surface-mount package, this transistor is ideal for applications where space is at a premium. Its compact footprint allows for high-density mounting, which is crucial in today's miniaturized electronic assemblies.
  • High Switching Speed: With its fast switching capabilities, the PDTC144EU ensures efficient operation in circuits that require quick state changes, making it suitable for high-frequency applications.
  • Low Power Dissipation: This transistor is designed for low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive systems.

Applications

The versatility of the PDTC144EU allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Digital logic circuits
  • Signal processing
  • Power management
  • Telecommunications
  • Portable and wearable technology

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PDTC144EU is no exception. It is produced using state-of-the-art manufacturing processes, which ensures consistent performance and longevity even under demanding conditions. The product adheres to strict industry standards, ensuring compatibility and reliability across a broad range of applications.

Conclusion

Overall, the PDTC144EU from NXP is a highly reliable and versatile component that offers an effective solution for designers looking to optimize their circuit designs. With its integrated resistors, compact size, and high switching speed, it represents an excellent choice for a multitude of electronic applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess