The PDTC124ET is a cutting-edge product from NXP Semiconductors, a global leader in the design and manufacturing of semiconductor solutions. This particular device is a part of the Resistor-Equipped Transistors (RET) family, which integrates a bias resistor network into a single package, simplifying circuit design and reducing board space requirements.
Key Features
- Device Type: NPN Resistor-Equipped Transistor (RET)
- Package: SOT23, a small and versatile surface-mounted package ideal for automated assembly processes.
- Resistor Ratio: The built-in bias resistor ratio is precisely defined, ensuring consistent performance across various applications.
- Power Dissipation: Capable of handling power dissipation up to 250 mW, making it suitable for a wide range of low-power applications.
- Collector-Base Voltage (VCB0): With a collector-base voltage of 50 V, it can comfortably handle moderate voltage requirements in circuitry.
- Collector Current (IC): It supports a continuous collector current up to 100 mA.
- Operating Temperature: Designed to operate within a temperature range of -55°C to +150°C, ensuring reliability in extreme conditions.
Applications
The PDTC124ET is engineered for versatility and can be deployed in various applications including:
- Automotive systems
- Power management circuits
- Control systems
- Signal processing
- Portable and consumer electronics
Quality and Reliability
NXP's commitment to quality is evident in the PDTC124ET, which is manufactured to the highest standards to ensure it meets the rigorous demands of the industry. It is a reliable component that designers and engineers can count on for consistent performance and durability.
Environmental Compliance
Compliance with environmental standards is at the forefront of NXP's design philosophy. The PDTC124ET adheres to RoHS directives, ensuring that it is free from harmful substances and suitable for use in environmentally-sensitive applications.