EN
  • EN
  • DE

PDZ16B 16V

Part No PDZ16B 16V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271764-PDZ16B 16V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDZ16B 16V CAD Model

Description

Product Overview: NXP PDZ16B 16V Zener Diode

The NXP PDZ16B is a high-quality Zener diode designed to provide a precise voltage reference in a variety of electronic applications. With a nominal Zener voltage of 16 volts, this diode is suitable for voltage regulation, surge suppression, and voltage referencing tasks in a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: 16V with a tolerance of ±5%, providing a stable and accurate voltage reference.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, ensuring reliable operation under typical circuit conditions.
  • Low Dynamic Impedance: The PDZ16B offers a low dynamic impedance, which enhances its performance in voltage stabilization applications.
  • Package: Available in a small, surface-mount SOD323 (SC-76) package, making it suitable for high-density circuit designs.
  • Operating Temperature Range: It can reliably operate within a wide temperature range of -65°C to +150°C, accommodating various environmental conditions.

Applications

The NXP PDZ16B 16V Zener diode is an essential component in a multitude of applications including:

  • Power supply circuits where it can provide voltage regulation to ensure consistent output.
  • Protection circuits, where it can safeguard sensitive components from voltage spikes and surges.
  • Reference voltage circuits, providing a stable reference for analog-to-digital converters, voltage monitors, and other precision components.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDZ16B 16V Zener diode is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Whether you are designing a new power supply, upgrading an existing circuit, or integrating a reliable voltage reference, the PDZ16B 16V Zener diode from NXP is an excellent choice that combines performance, precision, and dependability.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess