EN
  • EN
  • DE

PDZ5.1B 5.1V

Part No PDZ5.1B 5.1V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271798-PDZ5.1B 5.1V
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PDZ5.1B 5.1V CAD Model

Description

The PDZ5.1B 5.1V is a high-quality Zener diode from NXP Semiconductors, designed to provide a precise and stable voltage reference. This diode is specifically engineered to offer excellent voltage regulation with a nominal Zener voltage of 5.1 volts, making it an ideal choice for a wide range of electronic applications that require a regulated power supply or voltage reference.

Key Features

  • Nominal Zener Voltage: 5.1V, providing a stable reference voltage for your circuits.
  • Power Dissipation: Capable of handling power dissipation levels typical for its class, ensuring reliable performance under various operating conditions.
  • Package Type: Available in a compact and surface-mountable package, allowing for efficient use of PCB space and easier integration into a wide range of electronic devices.
  • High Stability: Offers exceptional voltage stability, which is critical for maintaining the performance of voltage-sensitive components.
  • Low Dynamic Resistance: Minimizes voltage variation with changing current, contributing to the overall stability of the system.
  • Wide Operating Temperature Range: Suitable for use in environments with varying temperature conditions, ensuring consistent performance.

Applications

The PDZ5.1B 5.1V Zener diode is versatile and can be used in a variety of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Reference voltage sources in precision circuits
  • Switching power supplies
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PDZ5.1B 5.1V Zener diode is no exception. It is manufactured with high standards to ensure that it meets the stringent requirements of industrial and consumer applications. With its robust construction and dependable performance, this Zener diode is an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess