EN
  • EN
  • DE

PDZ6.2B 6.2V

Part No PDZ6.2B 6.2V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271805-PDZ6.2B 6.2V
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PDZ6.2B 6.2V CAD Model

Description

PDZ6.2B 6.2V Zener Diode

The PDZ6.2B is a high-quality Zener diode from NXP Semiconductors, designed to provide a precise 6.2-volt voltage regulation in a compact package. This Zener diode is an essential component for a variety of electronic applications where voltage control and regulation are crucial. It is commonly used in power supply circuits, voltage reference applications, and as a protection device against overvoltage conditions.

The PDZ6.2B Zener diode is characterized by its low dynamic impedance and its ability to maintain a stable voltage over a wide range of current. This makes it an ideal choice for providing a stable reference voltage in electronic circuits. The diode is also known for its high surge current capability, which ensures reliable operation under transient conditions.

Key Features:

  • Voltage Regulation: Precise 6.2V output for consistent voltage supply.
  • Package: Available in a small and surface-mountable SOD110 package, making it suitable for high-density circuit boards.
  • Power Dissipation: Capable of handling power dissipation up to 400 mW, ensuring robust performance for a wide range of applications.
  • Low Impedance: Features low dynamic impedance to maintain voltage stability across various loads.
  • Surge Capability: High surge current capability to withstand voltage spikes and surges.
  • Temperature Range: Operates within a broad temperature range, ensuring reliability in different environmental conditions.

Applications:

  • Power management in consumer electronics
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Electronic test equipment
  • Automotive electronics

The PDZ6.2B from NXP is a testament to the company's commitment to providing high-quality semiconductor products. With its robust design and versatile applications, this Zener diode is a valuable component for engineers and designers looking to build reliable and efficient electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess