Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209812-PEMB17
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMB17 CAD Model

Description

The PEMB17 is a high-performance, dual PNP switching device designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This device is part of NXP's portfolio of bipolar transistors, which are renowned for their efficiency and versatility in a wide range of electronic applications.

Key Features

  • Transistor Type: The PEMB17 is a dual PNP transistor, which means it consists of two PNP transistors in one package, making it an ideal choice for applications requiring matched transistor pairs.
  • High Current Capability: This device is capable of handling continuous collector currents up to 100 mA, providing ample current for a variety of switching applications.
  • Low Voltage Operation: With a maximum collector-emitter voltage of 50V, the PEMB17 is optimized for low voltage operations, making it suitable for battery-powered devices and low power circuits.
  • Surface-Mount Package: The device comes in a small SOT-363 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • Energy Efficiency: The PEMB17 features low collector-emitter saturation voltage, reducing power loss and improving energy efficiency in switching operations.

Applications

The versatile nature of the PEMB17 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Signal processing circuits
  • Power management systems
  • Audio amplifiers
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PEMB17 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and NXP's reputation for quality, the PEMB17 is a product you can trust for your electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169SH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR119 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0685
ECAD model for BCR116S
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148SE6327
Infineon Technologies
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SOT-363 T/R
Lowest to $0.6223
ECAD model for BCR119SE6393
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.1340
ECAD model for BCR185 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0608
ECAD model for BCR183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1798 $64.8890
135+ $0.9676 $130.6260
210+ $0.9379 $196.9590
285+ $0.9081 $258.8085
370+ $0.8771 $324.5270
495+ $0.7865 $389.3175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention