Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209814-PEMB19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMB19 CAD Model

Description

Product Overview: PEMB19 from NXP Semiconductors

The PEMB19 is a versatile, high-performance switching device brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular device is part of the Resistor-Equipped Transistors (RETs) family, which combines the features of transistors with the advantages of integrated resistors.

The PEMB19 is designed to simplify circuit design and minimize component count while providing robust performance. It is a dual PNP transistor, which means that it contains two PNP transistors in one package, allowing for compact and efficient designs. This feature is especially beneficial in applications where space is at a premium and where matching transistor performance is critical.

This device is characterized by its low input voltage, making it suitable for use in low-voltage applications such as portable devices, power management circuits, and control systems. With its built-in bias resistors, the PEMB19 simplifies the biasing of the transistors, reducing the need for external components and thus saving on board space and overall cost.

The built-in resistors have been carefully designed to provide optimal performance, ensuring stability and reliability across various conditions. The PEMB19 is also known for its high current gain, which allows for better amplification of signals, making it an excellent choice for audio applications, signal processing, and other amplification needs.

NXP's commitment to quality is evident in the PEMB19's robust construction. The device is encapsulated in a small 6-pin Surface-Mounted Device (SMD) package, which provides excellent thermal performance and is suitable for automated assembly processes. This packaging also ensures that the PEMB19 can withstand the rigors of daily operation in a wide range of environmental conditions.

In summary, the PEMB19 from NXP Semiconductors is an ideal solution for designers looking for a compact, reliable, and easy-to-use switching device. Its integration of transistors with resistors, high current gain, and low input voltage characteristics make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
Lowest to $0.7011
ECAD model for EMH11FHAT2R
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169S E6327
Rohm Semiconductor
TRANS PREBIAS DUAL PNP EMT5
Need more? Email Us
ECAD model for EMA8T2R
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN H6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169
Infineon Technologies
Trans Digital BJT NPN 50V 100mA Automotive 6-Pin SOT-363 T/R
Lowest to $0.6223
ECAD model for BCR119SE6393
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.7152
ECAD model for BCR22PNH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5795 $66.6425
275+ $0.4760 $130.9000
425+ $0.4618 $196.2650
580+ $0.4463 $258.8540
750+ $0.4321 $324.0750
1,005+ $0.3867 $388.6335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention