EN
  • EN
  • DE

PESD1CAN-U

Part No PESD1CAN-U
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description CAN bus ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236982-PESD1CAN-U
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD1CAN-U CAD Model

Description

Introducing the PESD1CAN-U from NXP Semiconductors

The PESD1CAN-U is a state-of-the-art ESD protection device from the renowned semiconductor manufacturer NXP, specifically designed to safeguard CAN bus communication interfaces against electrostatic discharge (ESD) and other transient voltage events. This compact and robust component is an essential addition to any design requiring reliable protection for CAN (Controller Area Network) transceivers, which are commonly used in automotive and industrial applications.

Constructed with NXP's cutting-edge technology, the PESD1CAN-U offers bidirectional ESD protection up to 24 kV, ensuring compliance with the IEC 61000-4-2 standard. Its low clamping voltage and low capacitance minimize signal integrity impact, making it an ideal choice for high-speed data lines where maintaining signal quality is paramount.

Key Features of the PESD1CAN-U

  • High ESD Protection: Withstands ESD discharges up to 24 kV, offering robust defense against common electrostatic events.
  • Bidirectional Transient Voltage Suppression: Protects both lines of the CAN bus interface, ensuring comprehensive coverage.
  • Low Capacitance: A capacitance of just 10 pF (typical) allows for minimal signal attenuation, preserving the integrity of high-speed signals.
  • Low Clamping Voltage: Provides enhanced protection for sensitive transceiver ICs by limiting the voltage during transient events.
  • Small SOT-23 Package: Its compact footprint enables easy integration into space-constrained designs without sacrificing performance.
  • Automotive Qualification: Qualified according to AEC-Q101 standards, making it suitable for use in harsh automotive environments.

Whether you're designing in-vehicle networks, industrial automation systems, or any other application that relies on CAN bus technology, the PESD1CAN-U offers the reliability and performance you need. Its ability to provide high-level ESD protection while maintaining signal clarity is a testament to NXP's commitment to quality and innovation in circuit protection.

Choose the PESD1CAN-U for your next project and ensure your CAN bus interface remains secure against the unpredictable nature of ESD and other transient voltages, maintaining the reliability and longevity of your electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess