EN
  • EN
  • DE

PESD24VS2UQ

Part No PESD24VS2UQ
Manufacturer NXP / Nexperia
Description Double ESD protection diodes in SOT663 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236991-PESD24VS2UQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD24VS2UQ CAD Model

Description

The NXP PESD24VS2UQ is a state-of-the-art bi-directional ElectroStatic Discharge (ESD) protection diode designed to shield sensitive electronic components from destructive voltage spikes and transient events. This robust component is an essential safeguard for maintaining the integrity and longevity of critical circuitry in a wide range of applications.

Key Features

  • Low Clamping Voltage: The PESD24VS2UQ offers a low clamping voltage, ensuring that sensitive circuits are well-protected from overvoltage conditions without compromising their performance.
  • High ESD Protection: With its capability to withstand ESD discharges up to ±24 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, this diode provides excellent protection against common ESD events.
  • Ultra-low Capacitance: The ultra-low capacitance of this diode (< 0.8 pF) minimizes signal distortion, making it ideal for high-speed data lines and RF applications.
  • Small Package Size: Encased in a small SOT323 (SC-70) surface-mount package, the PESD24VS2UQ is perfect for space-constrained designs, allowing for efficient use of PCB real estate.

Applications

The versatility of the PESD24VS2UQ allows it to be utilized in a variety of applications where ESD protection is critical. These include:

  • Mobile and portable devices
  • Computing interfaces like USB, HDMI, and Ethernet
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial controls and automation systems
  • High-speed data communication lines and RF interfaces

Reliability and Quality

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The PESD24VS2UQ is no exception, having been rigorously tested to meet stringent standards, ensuring dependable protection for your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess