EN
  • EN
  • DE

PESD5V0F1USF

Part No PESD5V0F1USF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+Rohs
Reference case DSN0603-2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740711-PESD5V0F1USF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0F1USF CAD Model

Description

The NXP PESD5V0F1USF is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause irreparable damage to sensitive electronic components. This compact and efficient solution is ideal for a wide range of applications, including mobile phones, portable devices, and other space-constrained applications where high-speed data lines require robust protection.

Key Features

  • Ultra-low Clamping Voltage: The PESD5V0F1USF provides an ultra-low clamping voltage, ensuring that even the most sensitive components are shielded from the harmful effects of ESD events.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this device exceeds the highest level of the IEC 61000-4-2 standard, offering superior protection for your electronic designs.
  • Low Capacitance: The device features a low capacitance design, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: The PESD5V0F1USF comes in an ultra-small DFN1006-2 (SOD882) leadless package, which minimizes PCB space requirements and is ideal for modern compact electronic assemblies.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, this product is built to the highest quality standards, ensuring high reliability and performance in the most demanding applications.

Applications

With its impressive ESD protection capabilities, the NXP PESD5V0F1USF is well-suited for a variety of applications where data line protection is critical. These include:

  • USB 2.0 and 3.0 interfaces
  • HDMI, MHL, and DisplayPort interfaces
  • Antenna and RF interfaces
  • High-speed data lines in portable electronics
  • Camera links and other multimedia interfaces

Conclusion

In summary, the NXP PESD5V0F1USF is a versatile and reliable ESD protection solution that offers exceptional performance in a tiny package. It is an excellent choice for designers looking to enhance the durability and longevity of their products by providing robust protection against electrostatic discharge.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess