EN
  • EN
  • DE

PESD5V0L7BAS,118

Part No PESD5V0L7BAS,118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 7.2V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 35W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 8pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number PESD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1314545-PESD5V0L7BAS,118
Ultra Librarian 3D Model Ultra Librarian PESD5V0L7BAS,118 CAD Model

Description

Overview of NXP PESD5V0L7BAS,118

The NXP PESD5V0L7BAS,118 is a state-of-the-art ESD protection device designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an essential addition to any circuit where data lines are susceptible to such disturbances, ensuring the longevity and reliability of the application it serves.

Key Features

  • Low Clamping Voltage: The PESD5V0L7BAS,118 offers a very low clamping voltage, which is crucial for protecting modern, low-voltage electronics from high-energy transients without compromising the integrity of the signal.
  • High ESD Protection: This device is capable of withstanding ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for electronic components.
  • Low Capacitance: With a very low loading capacitance, it is ideal for high-speed data lines, ensuring minimal signal distortion and optimal performance.
  • Small Package Size: The PESD5V0L7BAS,118 comes in a small SOD-523 package, making it suitable for space-constrained applications without sacrificing protection capabilities.
  • Application Versatility: Designed to protect a wide range of applications, including USB ports, HDMI, Ethernet, and other high-speed data interfaces against transient voltage events.

Applications

The versatility of the NXP PESD5V0L7BAS,118 allows it to be integrated into a diverse array of applications. It is particularly useful in:

  • Mobile devices
  • Computers and laptops
  • Consumer electronics
  • Networking devices
  • Portable electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PESD5V0L7BAS,118 is manufactured with precision and is subjected to rigorous testing to ensure it meets the high standards expected of NXP products. Customers can trust that this ESD protection device will provide consistent performance and robust protection in their electronic designs.

Conclusion

In summary, the NXP PESD5V0L7BAS,118 is an excellent choice for designers looking to enhance the ESD protection of their electronic systems. Its combination of low clamping voltage, high ESD protection level, low capacitance, and small form factor makes it a versatile and reliable solution for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess