EN
  • EN
  • DE

PESD5V0S1BSF

Part No PESD5V0S1BSF
Manufacturer NXP / Nexperia
Description ESD Suppressor Diode TVS Bi-Dir 5V 2-Pin DSN / Ultra low profile bidirectional low capacitance ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237040-PESD5V0S1BSF
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD5V0S1BSF
Introduction Date July 29, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1BSF CAD Model

Description

The PESD5V0S1BSF from NXP Semiconductors is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and efficient solution is ideal for protecting sensitive electronics in a wide range of applications, including mobile devices, computers, and communication systems.

Key Features

  • Ultra-low Clamping Voltage: The PESD5V0S1BSF offers an ultra-low clamping voltage, ensuring that sensitive components are shielded from the high-energy transients caused by ESD events.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (contact discharge), this device provides robust protection against common ESD threats, exceeding the IEC 61000-4-2 standard.
  • Very Low Capacitance: The device features a very low capacitance, making it particularly suitable for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Single-Line Protection: Designed for single-line protection, it offers a simplified solution for designers looking to protect individual data or control lines.
  • Small Form Factor: The PESD5V0S1BSF comes in an ultra-small DFN1006-2 (SOD882) leadless package, which is ideal for space-constrained applications.

Applications

The PESD5V0S1BSF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Mobile and portable devices
  • High-speed data lines in computing
  • Wireless communication systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0S1BSF is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Conclusion

In summary, the PESD5V0S1BSF is a highly effective ESD protection solution that combines low capacitance, ultra-low clamping voltage, and high ESD protection level in a compact package. Its suitability for high-speed data lines and a wide range of applications makes it an essential component for designers looking to enhance the reliability and longevity of their electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,610+ $0.0622 $100.1420
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess