EN
  • EN
  • DE

PESD5V0S1UB,115

Part No PESD5V0S1UB,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 260W
Applications General Purpose
Capacitance @ Frequency 152pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 096716-PESD5V0S1UB,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UB,115 CAD Model

Description

Overview of NXP PESD5V0S1UB,115

The NXP PESD5V0S1UB,115 is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the destructive forces of electrostatic discharge (ESD). This compact and efficient component is an essential addition to any electronic design where data integrity and component longevity are of utmost importance.

Key Features

  • Ultra-Low Clamping Voltage: The PESD5V0S1UB,115 is engineered to offer a very low clamping voltage, which is critical for protecting sensitive electronics from voltage spikes caused by ESD events.
  • High-Speed Data Line Protection: With its fast response time, this device is well-suited for protecting high-speed interfaces such as USB 2.0, HDMI, and Ethernet, ensuring uninterrupted and reliable data transmission.
  • Low Capacitance: The low capacitance of the PESD5V0S1UB,115 minimizes signal attenuation, making it an ideal choice for high-frequency applications where signal integrity is paramount.
  • Single-Line Protection: Designed to protect one data line, this component simplifies circuit design and reduces the need for multiple protection devices.
  • Small Package: The small SOD523 package allows for space-saving PCB layouts, which is especially beneficial in compact electronic devices.

Applications

The versatility of the NXP PESD5V0S1UB,115 makes it suitable for a wide range of applications, including:

  • Mobile and portable devices
  • Computing devices such as laptops and tablets
  • Consumer electronics, including cameras and gaming consoles
  • Networking equipment and IoT devices
  • Industrial control systems

Reliability and Compliance

NXP's commitment to quality ensures that the PESD5V0S1UB,115 meets rigorous industry standards for ESD protection. It complies with IEC 61000-4-2, which defines the ESD immunity requirements for electronic equipment, providing peace of mind for developers and manufacturers alike.

In summary, the NXP PESD5V0S1UB,115 is a highly reliable and efficient solution for protecting sensitive electronics from ESD damage. Its combination of low clamping voltage, high-speed data line protection, and low capacitance, all housed in a small package, makes it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,510 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess