Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347565-PH4030DLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH4030DLA CAD Model

Description

Product Overview: NXP PH4030DLA

The NXP PH4030DLA is a state-of-the-art, high-efficiency, dual n-channel TrenchMOS logic level FET designed to deliver exceptional performance for a wide range of applications. This advanced power MOSFET is engineered to address the increasing demands for energy-saving and power density improvements in power management solutions.

Key Features

  • Low On-State Resistance: The device boasts an ultra-low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhances overall efficiency, particularly in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, the PH4030DLA is ideal for high-frequency power switching applications, ensuring minimal power loss and heat generation.
  • Logic Level Drive: The device can be driven directly by logic-level voltages, which simplifies the gate drive circuitry and reduces the overall system complexity and cost.
  • Thermal Management: An optimized package design allows for excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Robustness: The PH4030DLA is designed to be robust against repetitive avalanche events, making it suitable for tough environments and applications that require a rugged power solution.

Applications

The versatility of the NXP PH4030DLA makes it suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Power Management in Computing and Servers
  • Motor Drives
  • Power Tools
  • Automotive Systems
  • Battery Management Systems

Technical Specifications

The PH4030DLA features an advanced TrenchMOS technology that provides superior performance. Technical specifications include:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 100A
  • Power dissipation (P<sub>D): 156W
  • Operating temperature range: -55°C to 175°C

In conclusion, the NXP PH4030DLA is a powerful and reliable component that meets the requirements for today's high-performance power management systems. With its high efficiency, fast switching, and rugged design, it stands out as a top choice for designers looking to optimize their power solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to $64.2352
ECAD model for JANTX2N6766
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,871 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention