Products specifications

Manufacturer Micrel
Win Source Part Number 1222190-MIC2285YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2285YML CAD Model

Description

The MIC2285YML is a high-efficiency, low quiescent current synchronous boost regulator from Micrel, now Microchip Technology. It's designed to provide a regulated output voltage from a low input voltage, making it suitable for a wide range of portable and battery-powered applications. This device integrates a high-side and low-side MOSFET to maximize efficiency and minimize external component count.

Applications:

  • Portable Devices: Mobile phones, tablets, and other handheld electronics.
  • Battery-Powered Systems: Powering microcontrollers and other components in battery-operated devices.
  • LED Backlighting: Driving LEDs in displays and lighting applications.
  • Power Banks: Providing a regulated output voltage for charging portable devices.
  • Wireless Sensors: Powering sensors and communication modules in wireless sensor networks.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby mode.
  • Adjustable Output Voltage: Allows for flexible voltage settings.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Current Limiting: Protects the device and the load from overcurrent conditions.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable applications.
  • Reduced Component Count: Internal compensation simplifies design and reduces the number of external components required.
  • Improved System Reliability: Over-temperature protection and current limiting enhance system reliability.
  • Flexible Design: Adjustable output voltage allows for flexible design and voltage settings.
  • Space Savings: Small package size enables use in space-constrained applications.

Additional Details:

The MIC2285YML operates over a wide input voltage range and can deliver output voltages up to several times the input voltage. It utilizes a constant frequency PWM control scheme for stable operation. The device also includes features such as soft-start to limit inrush current during startup. Its internal MOSFETs are optimized for low on-resistance, further contributing to high efficiency. The specific switching frequency is usually in the MHz range, allowing for the use of small external components. Datasheets provide detailed electrical characteristics, performance graphs, and application examples.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention