EN
  • EN
  • DE

ATTINY412-SSNR

Part No ATTINY412-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 6
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY412
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY412-SSNRTR,ATTINY412-SSNRDKR,ATTINY412-SSNRCT
Standard Package 4,000
Win Source Part Number 1323750-ATTINY412-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY412-SSNR CAD Model

Description

The ATTINY412-SSNR is a high-performance, low-power microcontroller from Microchip Technology's renowned AVR® family. Designed for efficiency and versatility, the ATTINY412-SSNR is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Advanced RISC Architecture: The ATTINY412-SSNR boasts a powerful 8-bit processor with a rich instruction set that enables fast and efficient processing, perfect for applications requiring quick response times and complex operations.
  • Memory Capabilities: It comes equipped with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of SRAM, providing ample space for application code and data storage.
  • Peripherals: This microcontroller includes a variety of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), USART, SPI, and I2C interfaces, which facilitate easy communication with other devices and sensors.
  • Power Efficiency: The ATTINY412-SSNR operates between 1.8V to 5.5V, offering flexibility in power supply design and ensuring power efficiency across a broad spectrum of applications.
  • Configurable Custom Logic (CCL): Unique to the ATTINY series, the Configurable Custom Logic allows for the creation of complex logic functions, enhancing the overall functionality without additional components.

Package and Temperature Range

The ATTINY412-SSNR is available in a compact 14-pin SOIC package, making it suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 105°C, ensuring reliability and performance under extreme conditions.

Applications

With its robust feature set, the ATTINY412-SSNR is an excellent choice for a variety of applications, including:

  • Smart home devices
  • IoT sensors and actuators
  • Battery management systems
  • Wearable technology
  • Motor control systems
  • And many more...

In summary, the Microchip Technology ATTINY412-SSNR microcontroller is a versatile and powerful component that combines performance, efficiency, and a broad range of features to meet the demands of modern embedded systems. Whether you're designing a simple gadget or a complex industrial control unit, the ATTINY412-SSNR offers a reliable and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6044 $51.3740
205+ $0.4959 $101.6595
315+ $0.4804 $151.3260
435+ $0.4649 $202.2315
560+ $0.4494 $251.6640
745+ $0.4029 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess