EN
  • EN
  • DE

MIC2288YML

Part No MIC2288YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A 1.2 MHZ PWM BOOST CONVERTER IN THIN SOT 23 AND 2 X MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222199-MIC2288YML
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2288YML CAD Model

Description

The MIC2288YML is a high-efficiency, synchronous boost regulator from Micrel (now Microchip Technology). It's designed to provide a compact and efficient power supply solution for various portable and battery-powered applications. This regulator is known for its high switching frequency, which allows for smaller external components and a reduced overall solution size.

Applications

  • Portable Media Players
  • Digital Cameras
  • Smartphones
  • GPS Devices
  • White LED Backlight Drivers
  • Battery-Powered Devices

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • High Switching Frequency: Operates at a high switching frequency (e.g., 1.2 MHz), allowing for smaller external components.
  • Small Solution Size: Compact package and high switching frequency enable a small overall solution size.
  • Wide Input Voltage Range: Operates from a wide input voltage range (e.g., 2.5V to 10V).
  • Adjustable Output Voltage: Output voltage is adjustable using external resistors.
  • Integrated Power MOSFETs: Internal power MOSFETs simplify design and reduce component count.
  • Soft-Start Function: Soft-start feature limits inrush current during startup, preventing voltage droop.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load current.
  • Overtemperature Protection: Features overtemperature protection to safeguard the IC from thermal damage.
  • Shutdown Mode: Low-power shutdown mode minimizes current consumption in standby.

Benefits

  • Long Battery Life: High efficiency maximizes battery life in portable devices.
  • Compact Design: Small solution size is ideal for space-constrained applications.
  • Simplified Design: Integrated power MOSFETs and minimal external components simplify the design process.
  • Reliable Operation: Overcurrent and overtemperature protection features ensure reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to specific application requirements.
  • Reduced EMI: High switching frequency can be beneficial in certain EMI sensitive applications when proper layout techniques are used.

Additional Details

The MIC2288YML is typically available in a small MLF (Micro Lead Frame) or similar surface-mount package. It requires a minimal number of external components, including an inductor, capacitors, and resistors for setting the output voltage. The datasheet provides detailed information on component selection, layout recommendations, and thermal considerations. It is essential to consult the datasheet for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5251 $53.3785
80+ $1.2514 $100.1120
125+ $1.2123 $151.5375
175+ $1.1732 $205.3100
225+ $1.1341 $255.1725
300+ $1.0168 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,285 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess