Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 1.35V
Current - Output 400mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFQFN
Supplier Device Package 12-TQFN (1.7x2)
Base Product Number ST1PS02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372198-ST1PS02DQTR
Ultra Librarian 3D Model Ultra Librarian ST1PS02DQTR CAD Model

Description

ST1PS02DQTR Step-Down Converter by STMicroelectronics

The ST1PS02DQTR is a highly efficient, nano-quiescent miniaturized synchronous step-down converter from STMicroelectronics, designed to deliver outstanding performance for power management in portable and space-constrained devices. This advanced power solution is a perfect choice for battery-powered applications due to its ultra-low power consumption and small footprint.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.8V to 3.3V, which can be set with external resistors, making it highly versatile for various applications.
  • High Efficiency: With a peak efficiency of 92%, this converter ensures minimal energy loss during power conversion, extending battery life in portable devices.
  • Nano-Quiescent Current: The ST1PS02DQTR operates with a quiescent current as low as 500nA, which is ideal for maintaining battery charge over extended periods, especially in standby modes.
  • Load Capability: It can deliver up to 400mA of load current, catering to a wide range of power requirements for modern electronic devices.
  • Package: The device comes in a compact QFN-6L (1.7 x 1.7mm) package, making it suitable for space-constrained applications.

Applications

The ST1PS02DQTR is engineered for a broad array of applications, particularly where power efficiency and space savings are critical. It is ideal for:

  • Wearable devices
  • Smart sensors
  • IoT devices
  • Healthcare monitors
  • Wireless peripherals
  • Energy harvesting systems

Additional Benefits

Furthermore, the ST1PS02DQTR integrates multiple features that enhance its performance and reliability. It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and integrity of both the power converter and the device it powers. Its low dropout operation also allows it to maintain a stable output voltage even when the input supply is very close to the output voltage, which is particularly useful during battery discharge.

With its advanced features and compact design, the ST1PS02DQTR from STMicroelectronics represents a state-of-the-art solution for power management in miniaturized and portable applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3832 $53.8320
23+ $4.4170 $101.5910
36+ $4.2790 $154.0440
49+ $4.1410 $202.9090
63+ $4.0029 $252.1827
84+ $3.5888 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,079 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention