EN
  • EN
  • DE

PHD34NQ10T,118

Part No PHD34NQ10T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 35A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1704pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087799-PHD34NQ10T,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian PHD34NQ10T,118 CAD Model

Description

The PHD34NQ10T,118 is a state-of-the-art N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of high-performance semiconductor components. Designed with the latest technology for efficient power management, this field-effect transistor (FET) is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: The device offers an extremely low on-state resistance (R<sub>DS(on)), which ensures high efficiency and reduces power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, the PHD34NQ10T,118 is perfect for applications requiring high-speed operation, contributing to improved overall performance.
  • Robust Thermal Performance: The product is designed to handle high thermal loads, making it reliable for use in systems where thermal management is critical.
  • Standard Level Gate Drive: Its standard level gate drive allows for compatibility with a wide range of drive circuits, ensuring easy integration into various designs.

Applications

Thanks to its versatile features, the PHD34NQ10T,118 can be used in various applications that require efficient power handling and management. These include:

  • DC-to-AC inverters for solar power systems
  • Uninterruptible Power Supplies (UPS)
  • Power management for computing and telecommunications
  • Automotive electronics and electric vehicles

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PHD34NQ10T,118 is built to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding conditions. With its robust construction and proven design, this FET is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors product datasheet for the PHD34NQ10T,118.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess