The PHK4NQ20T is a high-performance, low-voltage MOSFET designed and manufactured by NXP Semiconductors. This product is well-suited for a variety of applications that require efficient power management and high-speed switching, making it an ideal choice for modern electronic devices and power systems.
Key Features
- Low On-Resistance: The PHK4NQ20T boasts an extremely low on-resistance, which significantly reduces power loss and enhances overall efficiency during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is perfect for high-frequency applications, ensuring minimal delay and high performance in power conversion and regulation circuits.
- Low Threshold Voltage: The device operates at a low threshold voltage, allowing it to be used in low-voltage applications and facilitating easy drive from logic level circuits.
- Advanced Packaging: Enclosed in a compact and robust package, the PHK4NQ20T is engineered for optimal thermal performance and space-saving on PCBs.
Applications
The versatility of the PHK4NQ20T allows it to be used across a wide range of applications. Some of the common applications include:
- Power management modules
- DC/DC converters
- Motor control systems
- Switching regulators
- Battery management systems
- LED lighting solutions
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
200V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
35W
Operating Temperature Range
-55°C to +175°C
With its robust design and reliable performance, the NXP PHK4NQ20T MOSFET is a premier choice for designers who require the utmost in power efficiency and operational longevity. Whether for industrial, automotive, or consumer electronics, this component stands out for its ability to meet the stringent demands of modern electronic systems.