The PHP110NQ08LT,127 is a high-performance MOSFET produced by NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to cater to a variety of applications, particularly in the power management sector. It is well-suited for use in high-efficiency power supplies, motor controls, and other power conversion and management applications.
Key Features
- Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which ensures minimal power loss during operation and enhances overall efficiency.
- High-Speed Switching: PHP110NQ08LT,127 is optimized for high-speed switching applications, providing the responsiveness needed for modern electronic circuits.
- Robust Thermal Performance: With an excellent thermal design, this MOSFET can handle high currents and dissipate heat effectively, ensuring long-term reliability.
- Logic Level Gate Drive: It can be driven at logic level voltages, making it compatible with a wide range of control circuits and simplifying the design of the power stage.
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
80V
Continuous Drain Current (I<sub>D)
110A
Power Dissipation (P<sub>D)
200W
Operating Temperature Range
-55°C to +175°C
R<sub>DS(on)
8.5 mΩ
Applications
The versatility of the PHP110NQ08LT,127 MOSFET makes it an excellent choice for a wide array of applications. Its high current capacity and efficiency make it ideal for:
- DC/DC Converters
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Drives
- Battery Management Systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The PHP110NQ08LT,127 MOSFET is no exception, having undergone rigorous testing to ensure its performance and durability in demanding environments.