Products specifications

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347782-PHP37N06T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP37N06T CAD Model

Description

The PHP37N06T is a high-performance, N-channel TrenchMOS™ transistor designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular MOSFET is engineered to deliver efficient power management and conversion in a variety of applications, making it a versatile component for designers and engineers.

Key Features

  • Low On-state Resistance: The PHP37N06T boasts a low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-speed Switching: With its fast switching capabilities, the PHP37N06T is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which offers excellent thermal characteristics for better heat dissipation, allowing it to operate reliably at higher temperatures.
  • High Current Capacity: Capable of handling high currents, this MOSFET is suitable for demanding power applications that require a robust current flow.
  • Logic Level Compatible: The PHP37N06T can be driven by logic level signals, making it compatible with modern microcontrollers without the need for additional drivers.

Applications

The versatility of the PHP37N06T allows it to be utilized in a broad range of applications. Some common uses include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Automotive applications
  • High-efficiency power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHP37N06T is no exception, undergoing rigorous testing to ensure its performance under various conditions. With its robust design and NXP's commitment to excellence, this MOSFET is a reliable choice for both commercial and industrial applications.

Conclusion

In summary, the PHP37N06T from NXP Semiconductors is a powerful, efficient, and reliable N-channel MOSFET that offers a combination of low on-state resistance, high-speed switching, and logic level compatibility. Its thermal resilience and high current handling make it an excellent choice for a wide array of power applications. Integrating this MOSFET into your designs will contribute to enhanced performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to $1.3181
ECAD model for IRLZ24

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention