EN
  • EN
  • DE

PIP3210-R,118

Part No PIP3210-R,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET PWR SWITCH D2PAK / High Side Current Limit Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 20A
Rds On (Typ) 28 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 792373-PIP3210-R,118
Popularity Medium
Supply and Demand Status Balance
Family Name PIP3210
Introduction Date September 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3210-R,118 CAD Model

Description

The PIP3210-R,118 is a state-of-the-art power MOSFET transistor designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This component is part of NXP's extensive range of semiconductor products that are renowned for their high quality, durability, and performance efficiency.

Key Features

  • Low On-Resistance: The PIP3210-R,118 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET ensures swift transitions, making it ideal for high-frequency power conversion systems.
  • High-Temperature Performance: With an ability to operate at high temperatures, the PIP3210-R,118 is suitable for demanding environments where thermal management is critical.
  • Robust Package: Enclosed in a compact, surface-mount package, it allows for efficient space utilization on printed circuit boards (PCBs).

Applications

The versatility of the PIP3210-R,118 makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Switch mode power supplies (SMPS)
  • Automotive applications
  • High-performance computing

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PIP3210-R,118 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to specifications under various conditions.

Environmental Compliance

The PIP3210-R,118 is designed with environmental considerations in mind. It complies with RoHS and other regulations, minimizing the environmental impact by avoiding the use of hazardous substances.

Ordering Information

To place an order or to obtain more information about the PIP3210-R,118, customers can contact NXP's sales and support team or visit the official NXP website. NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources to support the integration of the PIP3210-R,118 into various applications.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess