EN
  • EN
  • DE

PMBT3906YS

Part No PMBT3906YS
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 40V 0.2A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 350mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 061955-PMBT3906YS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT3906YS CAD Model

Description

The PMBT3906YS from NXP Semiconductors is a dual PNP transistor that is designed for general purpose switching and amplification applications. This device is a part of the 3900 series, which is known for its reliability and versatility in various electronic circuits.

Key Features

  • Transistor Type: Dual PNP, providing two PNP transistors in a single package for compact circuit design.
  • Package: Comes in a small SOT-363 (SC-88) surface-mount package, which is ideal for space-saving PCB designs.
  • VCEO: The collector-emitter voltage is rated at -40V, making it suitable for moderate voltage applications.
  • IC: The collector current is up to -200 mA, allowing for a fair amount of current to be controlled by the device.
  • Power Dissipation: With a total power dissipation of 250 mW, this transistor can handle a reasonable amount of power for its size.
  • hFE: The high current gain is specified at a minimum of 100 at -10 mA, which is beneficial for signal amplification.
  • Transition Frequency: The transition frequency fT is 100 MHz, providing good performance in high-speed switching applications.

Applications

The PMBT3906YS is suitable for a wide range of applications, including, but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching circuits
  • Linear amplification stages
  • Power management functions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMBT3906YS is manufactured with precision to ensure consistent performance and reliability. It is designed to meet the stringent requirements of the electronic industry, making it a preferred choice for professional and consumer applications alike.

Environmental Compliance

This component is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the PMBT3906YS is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0550 $58.0250
2,560+ $0.0452 $115.7120
3,960+ $0.0438 $173.4480
5,450+ $0.0424 $231.0800
7,065+ $0.0409 $288.9585
9,435+ $0.0367 $346.2645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess