EN
  • EN
  • DE

PMBTH10

Part No PMBTH10
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350609-PMBTH10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBTH10 CAD Model

Description

The PMBTH10 is a high-performance NPN bipolar transistor designed and manufactured by NXP Semiconductors. This versatile component is engineered to deliver efficient and reliable performance across a wide range of electronic applications. The PMBTH10 is particularly well-suited for high-speed switching and amplification tasks, making it an ideal choice for modern electronic circuits.

Key Features

  • High Current Capacity: The PMBTH10 can handle significant current levels, making it suitable for circuits that require robust current handling capability.
  • Low Voltage Operation: Designed for low voltage applications, this transistor operates efficiently at lower voltages, thereby reducing power consumption and improving energy efficiency.
  • Fast Switching Speeds: With its rapid switching capabilities, the PMBTH10 is highly effective in applications where speed is critical, such as in digital circuits and high-frequency signal processing.
  • Compact SOT23 Package: The small surface-mount package allows for a compact design footprint, which is essential for space-constrained applications.

Applications

The PMBTH10's versatile nature makes it suitable for a variety of applications, including:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • Telecommunication systems
  • Portable devices
  • Power management modules

Technical Specifications

The PMBTH10 boasts an impressive set of technical specifications that ensure its performance in demanding scenarios:

  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): 500mA
  • DC Current Gain (hFE): 100 - 600
  • Transition Frequency (fT): 100MHz
  • Power Dissipation (Pd): 500mW

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMBTH10 is no exception. It is built to meet rigorous industry standards, ensuring a long operational life and stable performance in a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess